EN
  • EN
  • DE

TMS320F28374DPTPS

Part No TMS320F28374DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797557-TMS320F28374DPTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28374
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28374DPTPS CAD Model

Description

Texas Instruments TMS320F28374DPTPS Microcontroller

The TMS320F28374DPTPS is a highly integrated, high-performance solution for demanding control applications and is part of the TMS320F2837x series of microcontrollers from Texas Instruments (TI). This device is designed to deliver the precision, processing power, and flexibility needed for advanced industrial control systems such as motor drives, renewable energy inverters, and power supplies.

Key Features:

  • Dual-Core C28x Architecture: This microcontroller features two TMS320C28x 32-bit CPUs that provide 200 MHz of processing power each, allowing for parallel processing and efficient handling of complex control algorithms.
  • CLA Co-processor: The Control Law Accelerator (CLA) is an additional 32-bit floating-point math accelerator that operates independently of the main CPU cores to offload critical, time-sensitive control tasks.
  • Integrated Analog: The TMS320F28374DPTPS comes equipped with multiple integrated analog peripherals including 16-bit analog-to-digital converters (ADCs), comparators, and a digital-to-analog converter (DAC) to facilitate precise real-time sensing and control.
  • Enhanced Connectivity: A rich set of communication interfaces is available, including Ethernet, CAN, USB, UART, SPI, and I2C modules, ensuring flexible connectivity options for various industrial communication protocols.
  • Robust Memory: The device boasts 1MB of flash memory, 204KB of RAM, and additional EEPROM, making it capable of storing and executing complex applications with ease.
  • Advanced Peripherals: It also includes advanced peripherals such as Enhanced Pulse Width Modulators (ePWMs), High-Resolution PWMs (HRPWMs), and Capture modules, which are crucial for precise motor control and position sensing.

Applications:

The TMS320F28374DPTPS is ideal for a wide range of industrial applications, including:

  • Industrial Drives and Control Systems
  • Renewable Energy Systems
  • Power Conversion and Management
  • Robotics and Automation

With its robust set of features and capabilities, the TMS320F28374DPTPS from Texas Instruments is engineered to meet the rigorous demands of modern control applications, providing designers with a flexible and powerful platform to create innovative and efficient industrial solutions.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess