EN
  • EN
  • DE

SN74LVTH2952DWR

Part No SN74LVTH2952DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVT
Other Names 2156-SN74LVTH2952DWR-TITR,2156-SN74LVTH2952DWR,TEXTISSN74LVTH2952DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259166-SN74LVTH2952DWR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952DWR CAD Model

Description

Product Overview: SN74LVTH2952DWR by Texas Instruments

The SN74LVTH2952DWR is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This device belongs to TI's SN74 family and is particularly known for its robustness and reliability in a wide range of digital applications.

At the heart of the SN74LVTH2952DWR is a 10-bit universal bus transceiver with 3-state outputs. It features two sets of ten bidirectional transceivers and is designed to be used in asynchronous communication between data buses. The control-function implementation minimizes external timing requirements.

The device operates at a voltage range of 2.7V to 3.6V, which makes it compatible with lower voltage systems and ensures reduced power consumption, an essential feature for energy-sensitive applications. This also allows for interfacing with 5V systems, providing a high degree of flexibility for mixed-voltage system integration.

Key features of the SN74LVTH2952DWR include:

  • Bus Hold Data Inputs - These eliminate the need for external pull-up/pull-down resistors, simplifying board design and minimizing additional component requirements.
  • High Drive - The device can drive up to -32 mA or +64 mA, ensuring strong signal strength for reliable data transmission.
  • Low Crosstalk - Its design minimizes signal interference, ensuring high signal integrity.
  • Wide Operating Temperature Range - The device is rated for operation between -40°C to +85°C, making it suitable for industrial applications.

The SN74LVTH2952DWR comes in a wide-body SOIC (DWR) package with 24 pins. The packaging is designed to optimize board space and is suitable for automated surface-mount assembly processes. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Whether it's for use in telecommunications, computing, networking, or industrial systems, the SN74LVTH2952DWR provides a reliable solution for high-speed bidirectional data transfer and interfacing in mixed-voltage environments. Its robustness and TI's commitment to quality make it a smart choice for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess