EN
  • EN
  • DE

DAC122S085CISD

Part No DAC122S085CISD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 2 10-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x3)
Family Name DAC122S085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC122S085CISDDKR, DAC122S085CISDTR, DAC122S085CISDCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868160-DAC122S085CISD
Ultra Librarian 3D Model Ultra Librarian DAC122S085CISD CAD Model

Description

Product Overview: DAC122S085CISD by Texas Instruments

The DAC122S085CISD is a precision digital-to-analog converter (DAC) designed by Texas Instruments, known for its exceptional performance and versatility. This compact and energy-efficient component is an ideal solution for a wide range of applications that require high-resolution analog output.

Key Features

  • Resolution: The DAC122S085CISD boasts a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications demanding high levels of accuracy and detail.
  • Channels: It features dual channels, allowing for the simultaneous output of two analog signals from a single device. This can save space and reduce complexity in multi-signal systems.
  • Interface: The device uses a SPI (Serial Peripheral Interface) for communication, which ensures high-speed data transfer and straightforward integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.5V, making it versatile for various power environments and compatible with both 3.3V and 5V logic levels.
  • Package: The DAC122S085CISD comes in a compact 10-lead WSON package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh conditions.

Applications

The DAC122S085CISD is suitable for a multitude of applications, including:

  • Automotive systems
  • Data acquisition systems
  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Process control and automation
  • Audio equipment and sound generation

Performance and Quality

Texas Instruments' DAC122S085CISD is designed for optimal performance, delivering a low-power, high-speed DAC solution with a settling time of just 8 microseconds. Its built-in power-on reset function ensures that the DAC output powers up at zero scale or mid-scale and remains there until a valid write to the device takes place. Additionally, the device features a low-power sleep mode, further reducing power consumption when the DAC is not in active use.

For engineers and designers looking for a reliable and high-performance DAC, the DAC122S085CISD from Texas Instruments is an excellent choice that balances functionality, size, and power efficiency.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,026 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess