EN
  • EN
  • DE

SN74LVTH16244A

Part No SN74LVTH16244A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255948-SN74LVTH16244A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16244A CAD Model

Description

SN74LVTH16244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs

The SN74LVTH16244A device from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3-V ABT (advanced biCMOS technology) systems. It features 3-state outputs that enable direct connection to a bus-organized system. With its low-voltage, high-speed operation, this product is particularly suitable for interfacing with 3.3-V digital systems.

Key Features:

  • Support for Mixed-Mode Signal Operation: The SN74LVTH16244A can operate at a voltage range of 2.7 V to 3.6 V, allowing it to interface with 5-V systems for enhanced versatility in mixed-voltage environments.
  • High Drive: This device can drive up to -32 mA at the outputs, providing robust signal strength for demanding applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows the device to be disconnected from the bus, thus preventing bus contention.
  • Low Power Consumption: The SN74LVTH16244A is optimized for low power consumption, with a typical ICC of only 4 µA, making it ideal for power-sensitive applications.
  • Flow-Through Architecture: The device's design optimizes PCB layout by facilitating easy routing of signals from input to output.

Applications:

The SN74LVTH16244A is suitable for a wide range of applications, including:

  • Memory driver
  • Bus driver
  • Data transmission
  • Backplane driver
  • Interface between different voltage levels

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH16244A is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring reliable performance in a wide range of operating conditions.

Ordering Information:

For detailed ordering and shipping information, please refer to the device's datasheet or contact Texas Instruments directly. The SN74LVTH16244A is available in various package options, including TSSOP (Thin Shrink Small-Outline Package) and DBT (Gull-Wing Small-Outline Package), to suit different application needs.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4742 $52.1620
260+ $0.3891 $101.1660
400+ $0.3770 $150.8000
550+ $0.3648 $200.6400
710+ $0.3527 $250.4170
950+ $0.3162 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess