EN
  • EN
  • DE

SN74LVTH16240DLG4

Part No SN74LVTH16240DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tube
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVTH16240
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259137-SN74LVTH16240DLG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16240DLG4 CAD Model

Description

SN74LVTH16240DLG4 - 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs

The SN74LVTH16240DLG4 is a high-performance, 16-bit buffer/driver designed by Texas Instruments, which is part of their LVTH (Low-Voltage BiCMOS Technology with TTL-Compatible Inputs) family. This integrated circuit is engineered to provide high-speed operation while maintaining the low power dissipation of CMOS technology. The device operates at a 3.3V VCC but has 5V tolerant inputs, which makes it suitable for interfacing with 5V systems, thus providing a bridge between different voltage domains.

Featuring 16-bit non-inverting buffers/drivers with 3-state outputs, the SN74LVTH16240DLG4 can be employed in a wide range of applications, including driving bus lines or buffer memory address registers. Its 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors, as they can be placed in a high impedance state. This is particularly useful in multiplexed bus applications where output contention may occur.

The device's outputs, which are designed to sink significant current and drive capacitive loads, are optimized for low-voltage operation, making the SN74LVTH16240DLG4 an excellent choice for power-sensitive applications. The balanced output drive with current limiting resistors makes it ideal for transmission lines, as it reduces the effects of signal reflection on high-speed data paths.

With its wide operating temperature range, the SN74LVTH16240DLG4 is suitable for industrial applications. The device comes in a 48-pin plastic thin small-outline package (DL package), which is designed for surface mounting, saving precious board space in dense circuit designs.

Key features of the SN74LVTH16240DLG4 include:

  • 16-bit non-inverting bus transceiver with 3-state outputs
  • 3.3V operation with 5V tolerant inputs
  • Support for mixed-mode signal operation
  • Output sink capability of 64 mA, source capability of 32 mA
  • Low power consumption
  • Control inputs VIH/VIL levels are out of the VCC range for TTL compatibility
  • Robust design for high-speed data transmission
  • Wide operating temperature range

The SN74LVTH16240DLG4 is a versatile and reliable component for designers looking to create high-speed digital systems that require low power and the ability to interface with various logic levels.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,482 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess