EN
  • EN
  • DE

LMC6494BEMX/NOPB

Part No LMC6494BEMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6492 Dual/LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.3 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 0.15pA
Voltage - Input Offset 110μV
Operating Supply Current 2.6mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 15.5 V, ±1.25 V ~ 7.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1201228-LMC6494BEMX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMC6494
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6494BEMX/NOPB CAD Model

Description

Product Overview: Texas Instruments LMC6494BEMX/NOPB

The LMC6494BEMX/NOPB is a high-performance, quad CMOS operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is well-suited for a variety of applications, including sensor interfacing, active filtering, and audio processing, thanks to its low input bias current, rail-to-rail output, and wide bandwidth.

Key Features

  • Rail-to-Rail Output: The LMC6494BEMX/NOPB can swing its output voltage very close to the supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
  • Low Input Bias Current: With an input bias current of only a few picoamperes, this op-amp is ideal for high-impedance sensor circuits and precision applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 15.5V, accommodating various power supply requirements.
  • High Slew Rate: The device offers a high slew rate of 1.8 V/µs, which is beneficial for fast signal processing applications.
  • Low Total Harmonic Distortion: The op-amp features a low THD (Total Harmonic Distortion), making it suitable for high-fidelity audio amplification and signal conditioning.

Applications

  • Active filters
  • Audio processing
  • Data acquisition systems
  • Battery-powered devices
  • Sensor interfacing

Product Specifications

The LMC6494BEMX/NOPB comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Furthermore, this op-amp is offered in a lead-free, RoHS-compliant package, aligning with environmental regulations and green initiatives.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMC6494BEMX/NOPB is no exception and has undergone rigorous testing to ensure its performance and reliability. This product is backed by Texas Instruments' support and expertise, making it a trustworthy choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess