EN
  • EN
  • DE

5962-9550401QPA

Part No 5962-9550401QPA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R O/P ±4V/8V 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Common Mode Rejection Ratio 65 dB
Dual Supply Voltage 3 V
Gain Bandwidth Product 710 kHz
Height 5.08 mm
Input Bias Current 60 pA
Lead Free Contains Lead
Length 9.6 mm
Max Dual Supply Voltage 4 V
Max I/O Voltage 2.5 mV
Max Operating Temperature 125 °C
Max Power Dissipation 1.05 W
Max Supply Voltage 8 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 670 kHz
Number of Channels 2
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Slew Rate 0.55 V/µs
Thickness 4.57 mm
Voltage Gain 114.81 dB
Width 6.67 mm
Win Source Part Number 1224182-5962-9550401QPA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9550401QPA CAD Model

Description

The 5962-9550401QPA is a high-performance, precision integrated circuit from Texas Instruments renowned for its reliability and advanced features. This product is specifically designed to meet the rigorous demands of aerospace and military applications, ensuring optimal performance in even the most challenging environments.

Key Features:

  • High Precision: The device is engineered for precise operations, delivering accurate results that are crucial for sensitive applications.
  • Durability: Built to withstand extreme conditions, this product maintains its functionality in a wide range of temperatures and stress factors.
  • Quality Assurance: As with all Texas Instruments components, the 5962-9550401QPA comes with a guarantee of quality, backed by rigorous testing protocols.

Specifications:

  • Manufacturer: Texas Instruments
  • Part Number: 5962-9550401QPA
  • Category: Integrated Circuits (ICs)
  • Subcategory: Specialized ICs
  • Package Type: Hermetically sealed packaging
  • Operating Temperature Range: Specified by manufacturer

Applications:

The 5962-9550401QPA is ideally suited for a variety of high-stakes applications where failure is not an option. These include:

  • Aerospace systems
  • Defense and military equipment
  • Satellite and space technology
  • Advanced communication systems

Ordering Information:

To order or inquire about the 5962-9550401QPA, customers can contact Texas Instruments directly or reach out to authorized distributors. Detailed product information, including pricing, availability, and datasheets, is available upon request.

Note: The above description is for informational purposes only and does not constitute a technical datasheet. For detailed specifications and operational parameters, please refer to the official Texas Instruments datasheet for the 5962-9550401QPA.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess