EN
  • EN
  • DE

SN74LVTH126DGVR

Part No SN74LVTH126DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TVSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number 74LVTH126
Other Names -SN74LVTH126DGVRG4,SN74LVTH126DGVRE4,TEXTISSN74LVTH126DGVR,-SN74LVTH126DGVRE4R,-296-8662-1,-296-8662-1,296-8662-6R,-SN74LVTH126DGVRR,296-8662-6,SN74LVTH126DGVRG4,296-8662-1,296-8662-2,SN74LVTH126DGVRE4,SN74LVTH126DGVRG4,-SN74LVTH126DGVRE4,-SN74LVTH126DGVRG4R,2156-SN74LVTH126DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259215-SN74LVTH126DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH126DGVR CAD Model

Description

SN74LVTH126DGVR by Texas Instruments

The SN74LVTH126DGVR is a high-performance, quadruple bus buffer gate designed by Texas Instruments, a leader in semiconductor solutions. This device features a non-inverting configuration and is specifically crafted to handle low-voltage, high-speed signaling with a 2.7-V to 3.6-V VCC operation range. It is part of the LVTH family, which is known for its low-voltage high-speed operation and compatibility with mixed-voltage systems.

Encased in a compact TVSOP package, the SN74LVTH126DGVR is optimized for minimal space usage on printed circuit boards, making it an ideal choice for space-constrained applications. This package type is also known for its excellent thermal dissipation properties, ensuring reliable performance even under varying temperature conditions.

One of the key features of the SN74LVTH126DGVR is its support for bus hold data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature simplifies design and reduces component count, leading to a more streamlined and cost-effective circuit design. The device also boasts a high drive capability, with outputs capable of sinking up to 64 mA and sourcing up to 32 mA, making it suitable for driving heavy loads.

The SN74LVTH126DGVR is designed with the latch-up performance that exceeds 250 mA per JESD 17, providing robust protection against latch-up phenomena. Additionally, the device offers ESD protection exceeding JESD 22, ensuring its resilience against electrostatic discharge events and enhancing its reliability in sensitive applications.

With a wide operating temperature range from -40°C to 85°C, the SN74LVTH126DGVR is versatile and can be deployed in various industrial and commercial environments. Its fast propagation delays and edge rates make it an excellent choice for interfacing with high-speed microprocessors and translating signals between different voltage domains.

Overall, the SN74LVTH126DGVR from Texas Instruments is a powerful and reliable component that offers a mix of high-speed performance, integration convenience, and robust protection features, making it a valuable addition to any digital circuit requiring buffer gates.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8991 $53.9460
140+ $0.7377 $103.2780
210+ $0.7147 $150.0870
290+ $0.6916 $200.5640
375+ $0.6686 $250.7250
505+ $0.5994 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,183 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess