EN
  • EN
  • DE

MCP37221-200I/TL

Part No MCP37221-200I/TL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 124VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 124-VFTLA Dual Rows, Exposed Pad
Case / Package 124-VTLA (9x9)
Family Name MCP37221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926659-MCP37221-200I/TL
Ultra Librarian 3D Model Ultra Librarian MCP37221-200I/TL CAD Model

Description

The MCP37221-200I/TL is a cutting-edge, high-precision Analog-to-Digital Converter (ADC) developed by Microchip Technology, a global leader in microcontroller and analog semiconductors. Designed to deliver exceptional accuracy and performance, this ADC is well-suited for a wide range of applications, including industrial monitoring, medical instrumentation, and any system that requires precise signal conversion.

Key Features

  • Resolution: The MCP37221-200I/TL boasts a 20-bit resolution, ensuring high-precision measurements for your critical applications.
  • Sample Rate: With a maximum sample rate of 200 kilosamples per second (ksps), it provides a perfect balance between speed and resolution.
  • Differential Input: The differential input architecture enhances noise rejection and improves signal fidelity, making it ideal for noisy environments.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, making it suitable for battery-powered devices.
  • Integrated Features: It includes a programmable gain amplifier (PGA), a low-drift voltage reference, and an oscillator to reduce external component requirements.
  • Interface: The device offers a flexible serial interface compatible with SPI, which allows for easy integration into most microcontroller-based systems.

Robust Design

The MCP37221-200I/TL is available in a compact, 16-lead QFN package, and it is specified for operation over the industrial temperature range of -40°C to +85°C. Its robust design ensures reliable performance even in harsh conditions, making it a trustworthy choice for demanding applications.

Applications

This high-performance ADC is suitable for a variety of applications, including:

  • Industrial Data Acquisition Systems
  • Precision Sensor Interfaces
  • Medical Instrumentation
  • Automated Test Equipment
  • Instrumentation and Control Systems

With its combination of precision, speed, and integrated features, the MCP37221-200I/TL from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess