EN
  • EN
  • DE

SN74LVTH125DR

Part No SN74LVTH125DR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1100802-SN74LVTH125DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH125DR CAD Model

Description

SN74LVTH125DR Quad Bus Buffer Gate from Texas Instruments

The SN74LVTH125DR is a high-performance, quadruple bus buffer gate designed by Texas Instruments, which features three-state outputs and is intended for use in 3.3-V or 2.5-V VCC operation. This device is particularly suitable for driving bus lines or buffer memory address registers because of its low-voltage operation and output capability. The SN74LVTH125DR is part of the LVTH family, offering the benefits of a high-speed interface while maintaining the low power consumption of CMOS technology.

Key Features:

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Package: Supplied in a SOIC-14 package, the device is compact and suitable for surface-mount technology, offering a space-saving solution for PCB designs.
  • Operating Voltage: Designed to operate at 2.5V to 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • Output Capability: Can drive up to 15 LSTTL loads, providing ample current for most applications.
  • Speed: Fast propagation delay times, typically 2.7ns (max) at 3.3V, allow for high-speed operation, which is crucial in modern digital circuits.
  • Temperature Range: Operates over a wide temperature range from -40°C to 85°C, ensuring reliability in various operating conditions.

Applications:

The SN74LVTH125DR is versatile and can be used in a variety of applications, including:

  • Bus driving where high-speed, low-power operation is required
  • Memory address driving for computer systems
  • Signal buffering in telecommunication systems
  • Interface translation in multi-voltage systems
  • General-purpose logic where a buffer with 3-state outputs is needed

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVTH125DR is no exception. The device is RoHS compliant and is manufactured under TI's stringent quality control processes, ensuring high reliability and performance consistency. Engineers and designers can trust this buffer gate to meet the rigorous demands of their electronic circuits.

For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or the SN74LVTH125DR datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5002 $50.0200
245+ $0.4104 $100.5480
380+ $0.3976 $151.0880
520+ $0.3847 $200.0440
675+ $0.3719 $251.0325
900+ $0.3335 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess