EN
  • EN
  • DE

MAX398CSE-T

Part No MAX398CSE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829794-MAX398CSE-T
Ultra Librarian 3D Model Ultra Librarian MAX398CSE-T CAD Model

Description

Maxim Integrated's MAX398CSE-T: Precision, 8-Channel/Dual 4-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX398CSE-T from Maxim Integrated is a highly versatile and efficient analog multiplexer designed to cater to a wide array of applications requiring precise signal routing. This component is particularly suitable for systems that demand low-voltage operation and minimal power consumption without compromising on performance.

The MAX398CSE-T offers exceptional design flexibility, featuring an 8-channel (single-ended) configuration or a dual 4-channel (differential) setup, making it ideal for multiplexing multiple analog signals to a single data acquisition system. This level of integration simplifies design and reduces board space, which is vital for compact and sophisticated electronic devices.

Operating from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, the MAX398CSE-T ensures compatibility with a range of low-voltage systems. Its low on-resistance (100 ohms max) and low charge injection (10pC max) enable accurate and reliable signal handling, which is critical in precision analog applications such as data acquisition, test equipment, and battery-powered instruments.

The device's digital inputs are TTL/CMOS-logic compatible, allowing for easy interfacing with a variety of microcontrollers or digital logic components. Additionally, the MAX398CSE-T features break-before-make switching action, which prevents momentary shorting of channels during switching. This is particularly important in preventing signal degradation and ensuring the integrity of the data being routed through the multiplexer.

Maxim Integrated's attention to detail extends to the robust ESD protection of the MAX398CSE-T, which is tested to withstand 2000V Human Body Model, ensuring the device's longevity and reliability in harsh environments. The multiplexer comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications.

In summary, the MAX398CSE-T from Maxim Integrated is a high-performance, low-voltage analog multiplexer that offers precision, efficiency, and flexibility for various applications. Its robust design and low power consumption make it an excellent choice for designers looking to optimize their analog signal routing with a reliable and compact solution.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,479 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess