EN
  • EN
  • DE

MAX3349EEBE+TC69

Part No MAX3349EEBE+TC69
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703189-MAX3349EEBE+TC69
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3349EEBE+TC69 CAD Model

Description

Maxim Integrated MAX3349EEBE+TC69: USB 2.0 Full-Speed Transceiver

The MAX3349EEBE+TC69 is a highly-integrated USB 2.0 full-speed transceiver from Maxim Integrated, designed to provide a complete interface solution for USB connectivity. This transceiver is an ideal choice for portable and battery-powered applications due to its low-power consumption and compact size.

Featuring an integrated USB switch, the MAX3349EEBE+TC69 allows for seamless switching between USB and battery charging functions, making it a versatile component for devices that require charging over USB. The transceiver is compliant with the USB 2.0 specification and supports data transfer rates of up to 12Mbps, ensuring compatibility with a wide range of USB devices and hosts.

This transceiver operates from a single supply voltage ranging from 3.0V to 3.6V, which aligns with common battery voltages, simplifying power management in portable devices. The MAX3349EEBE+TC69 also includes built-in features such as electrostatic discharge (ESD) protection, which safeguards the USB interface against voltage spikes and enhances the reliability of the end product.

The MAX3349EEBE+TC69 comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its small footprint allows designers to optimize board space without sacrificing functionality or performance. In addition, the device offers a -40°C to +85°C extended temperature range, ensuring operation in diverse environmental conditions.

Key features of the MAX3349EEBE+TC69 include:

  • Compliance with USB 2.0 full-speed (12Mbps) specification
  • Integrated USB switch for automatic switching between USB and charger functions
  • Low operating current for enhanced battery life
  • Built-in 15kV ESD protection for USB data lines
  • Single 3.0V to 3.6V supply voltage
  • Extended temperature range for robust performance
  • Compact 16-pin QSOP package for space-saving designs

Overall, the MAX3349EEBE+TC69 is a robust and efficient solution for adding USB connectivity to a variety of electronic devices, especially where space and power consumption are critical design considerations.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,943 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess