EN
  • EN
  • DE

SN74LVT543DWR

Part No SN74LVT543DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 795149-SN74LVT543DWR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVT543
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LVT543DWR CAD Model

Description

The SN74LVT543DWR is a high-performance, octal-bidirectional transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to address the requirements of high-speed data transmission systems while maintaining low power consumption.

Key Features

  • Technology: The device utilizes advanced Low-Voltage BiCMOS Technology, which allows for the high-speed operation of 3.3V systems while ensuring minimal power dissipation.
  • Voltage Range: It operates within a voltage range of 2.7V to 3.6V, making it compatible with various low-voltage applications and logic level interfaces.
  • Interface: The SN74LVT543DWR features an octal-bidirectional interface, with 3-state outputs that enable direct connection to a bus-structured environment.
  • Drive Capability: The device provides a drive capability of 24mA, ensuring strong signal transmission that is necessary for driving the capacitive loads along the bus lines.
  • Package: It comes in a wide-body SOIC (DWR) package, which is surface-mountable and offers a compact footprint for space-constrained applications.

Applications

The SN74LVT543DWR is ideal for a variety of applications where efficient data transfer is required. These include:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • High-speed data acquisition systems
  • Industrial control systems

Performance and Quality

With Texas Instruments' reputation for quality, the SN74LVT543DWR is designed to meet stringent performance criteria. It ensures a low-voltage, high-speed interface that is both reliable and power-efficient. The device also supports hot insertion, which is critical for systems that require maintenance or upgrades without powering down.

For designers and engineers looking for a robust transceiver that can handle high data rates while maintaining signal integrity, the SN74LVT543DWR from Texas Instruments is an excellent choice. Its combination of speed, power efficiency, and packaging makes it a versatile component in the development of modern electronic systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess