EN
  • EN
  • DE

SN74LVT245APWLE

Part No SN74LVT245APWLE
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Logic Function Transceiver
RoHS Non-Compliant
Win Source Part Number 1040631-SN74LVT245APWLE
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVT245APWLE CAD Model

Description

SN74LVT245APWLE - Texas Instruments

The SN74LVT245APWLE is a high-performance, octal bus transceiver from Texas Instruments designed with the versatility to operate in a variety of systems. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to facilitate bidirectional communication between two buses in a system.

Featuring a wide operating voltage range of 2.7V to 3.6V, the SN74LVT245APWLE is optimized for low-voltage applications and is particularly suitable for interfacing with 3.3V logic devices. This makes it an ideal choice for modern digital systems that require efficient power consumption and compatibility with lower voltage levels.

The device is equipped with 24 pins and comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is recognized for its space-saving design. The SN74LVT245APWLE offers a non-inverting bus transceiver function with 3-state outputs, which means it can drive lines in a high-impedance state in addition to the regular logic levels, thus facilitating bus management and isolation during inactive periods.

One of the key features of this product is its support for live insertion and withdrawal (hot swapping), which allows engineers to replace or upgrade the system without having to power down the entire circuit. This is particularly beneficial in mission-critical applications where system downtime is not an option.

The SN74LVT245APWLE also boasts an impressive drive capability, with the ability to source up to 24 mA and sink up to 48 mA, providing robust signal integrity even in environments with high load demands. Additionally, the device incorporates bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and reduce overall system complexity and cost.

Overall, the SN74LVT245APWLE from Texas Instruments is a reliable and efficient solution for data transfer and communication in digital systems that require low-voltage operation and high integration. Its robust feature set and compact design make it a popular choice among engineers and designers in a wide range of applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess