EN
  • EN
  • DE

AD9700SE

Part No AD9700SE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC, PARALLEL, 8 BITS INPUT / 8 Bit Digital to Analog Converter 1 20-CLCC (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD9700
Package Bulk
Number of Bits 8
Number of D/A Converters 1
Settling Time 12ns
Output Type Voltage or Current - Unbuffered
Differential Output No
Reference Type Internal
Voltage - Supply, Analog 5V ~ 5.5V
Voltage - Supply, Digital 5V ~ 5.5V
INL/DNL (LSB) ±0.2FSR, ±0.2FSR
Architecture R-2R
Temperature Range - Operating -25°C ~ 85°C
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Mounting SMD (SMT)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-AD9700SE,ANAANAAD9700SE
Standard Package 1
Win Source Part Number 1213178-AD9700SE
Ultra Librarian 3D Model Ultra Librarian AD9700SE CAD Model

Description

Analog Devices Inc.

The AD9700SE from Analog Devices Inc. is a state-of-the-art integrated circuit designed for high-performance applications that require precision, efficiency, and reliability. This product is a testament to Analog Devices' commitment to innovation and excellence in the field of analog and mixed-signal processing.

Key Features:

  • High Precision: The AD9700SE delivers outstanding accuracy and stability, making it suitable for sensitive applications where precise signal processing is critical.
  • Low Power Consumption: Engineered for energy efficiency, this IC minimizes power usage without compromising on performance, ideal for portable and battery-operated devices.
  • Versatile Applications: This product is versatile enough to be used in a wide range of applications, including medical instrumentation, communication systems, and industrial automation.
  • Durable Design: Built to last, the AD9700SE operates reliably under a range of environmental conditions, ensuring consistent performance over time.

Technical Specifications:

Parameter Value
Resolution Specified in datasheet
Sample Rate Specified in datasheet
Interface Digital (SPI, I2C, etc.)
Supply Voltage Specified in datasheet
Operating Temperature Specified in datasheet

The AD9700SE is backed by Analog Devices' extensive support and documentation, ensuring that engineers and product developers can integrate this IC into their designs with confidence. Its robust construction and adherence to strict quality standards mean that it's not just a component but a reliable foundation for any system that demands the best in analog and digital processing.

For detailed technical information, application support, and to order samples, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess