EN
  • EN
  • DE

SN74LVT240APWRG4

Part No SN74LVT240APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL SUFFER/DRIBVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255887-SN74LVT240APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT240APWRG4 CAD Model

Description

Product Overview: SN74LVT240APWRG4

The SN74LVT240APWRG4 is a high-performance, octal buffer/line driver designed and manufactured by Texas Instruments. This integrated circuit is part of the LVT family and provides a robust solution for driving bus lines or buffer memory address registers. It operates with a 3.3V supply, making it suitable for interfacing with low-voltage systems while maintaining 5V tolerant inputs.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage: Designed for a 3.3V supply, with a voltage range from 2.7V to 3.6V
  • Input Compatibility: 5V tolerant inputs allow for interface flexibility with higher voltage logic levels
  • Output Current: Capable of sourcing up to 64 mA or sinking up to 32 mA, providing strong signal driving capabilities
  • Speed: Fast propagation delays and output transition times for high-speed signal processing
  • Package: Offered in a TSSOP (Thin Shrink Small Outline Package) form factor for space-saving considerations
  • Temperature Range: Industrial-grade operating temperature range from -40°C to 85°C

Applications

The SN74LVT240APWRG4 is engineered to meet the demands of a variety of applications where high-speed, low-power operation is crucial. It is well-suited for use in:

  • Bus interface or signal buffering in servers, workstations, and telecom infrastructure
  • Memory address driving in computer systems
  • Driving heavy loads or multiple lines in industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVT240APWRG4 is no exception. This product is designed to meet stringent standards, ensuring reliable performance in critical applications. Additionally, the device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Ordering Information

The SN74LVT240APWRG4 is available for order in various quantities, with options for reel or cut-tape packaging to accommodate production requirements. Texas Instruments provides comprehensive technical support and documentation, including datasheets and application notes, to facilitate design-in and product integration.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess