EN
  • EN
  • DE

AD8250ARMZ

Part No AD8250ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Output Type Push-Pull
Slew Rate 25V/μs
-3db Bandwidth 10MHz
Current - Input Bias 5nA
Voltage - Input Offset 70μV
Supply Current 4.1mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD8250
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138385-AD8250ARMZ
Manufacturer Homepage www.analog.com
Family Name AD8250
Introduction Date June 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8250ARMZ CAD Model

Description

Product Overview: AD8250ARMZ by Analog Devices Inc.

The AD8250ARMZ is a high-performance, digitally programmable instrumentation amplifier from Analog Devices Inc., tailored to meet a wide range of precision amplification requirements. This versatile device is housed in a compact 10-lead MSOP package, making it an ideal choice for space-constrained applications where high-precision signal conditioning is essential.

Key Features

  • Programmable Gain: The AD8250ARMZ offers four gain settings (1, 2, 5, and 10 V/V), which can be digitally selected via two logic inputs. This flexibility allows users to easily adjust the gain to match the requirements of various applications without the need for external gain-setting components.
  • High Performance: With a bandwidth of up to 10 MHz at G = 1, the device is capable of handling high-speed signals without significant distortion. It also boasts a low noise figure and excellent linearity, ensuring signal integrity is maintained throughout the amplification process.
  • Low Input Bias Current: The AD8250ARMZ features a low input bias current, making it suitable for precision applications, such as sensor interfacing and data acquisition systems, where minimal input perturbation is crucial.
  • Single-Supply Operation: Designed to operate from a single supply ranging from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, this amplifier provides design versatility in various power environments.

Applications

The AD8250ARMZ is an excellent choice for a broad spectrum of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Automated test equipment
  • Strain gauge amplifiers

With its combination of programmability, high performance, and ease of use, the AD8250ARMZ from Analog Devices Inc. stands out as a premier solution for professionals seeking a reliable and flexible instrumentation amplifier. Its integration into your design will ensure precise signal amplification, enhancing the overall performance and efficiency of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2626 $61.3130
9+ $11.4865 $103.3785
14+ $11.0985 $155.3790
20+ $10.3224 $206.4480
26+ $9.9343 $258.2918
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess