EN
  • EN
  • DE

SZMMBZ5245BLT1G

Part No SZMMBZ5245BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 225MW SOT23-3 / Zener Diode 15 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 11 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMBZ5245BLT1GOSCT,SZMMBZ5245BLT1GOSDKR,SZMMBZ5245BLT1G-ND,SZMMBZ5245BLT1GOSTR,ONSONSSZMMBZ5245BLT1G,2156-SZMMBZ5245BLT1G-OS
Standard Package 3,000
Win Source Part Number 1097652-SZMMBZ5245BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5245BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5245BLT1G Zener Diode

The ON Semiconductor SZMMBZ5245BLT1G is a high-quality Zener diode designed for providing excellent voltage regulation and protection in a wide range of electronic applications. As a part of ON Semiconductor's robust product lineup, this particular Zener diode offers a combination of performance, reliability, and versatility, making it an ideal choice for designers and engineers looking to ensure stability in their circuit designs.

Key Features

  • Voltage Range: This Zener diode has a nominal Zener voltage of 15V, making it suitable for applications requiring a stable reference voltage in that range.
  • Power Dissipation: Capable of dissipating up to 225 mW of power, the SZMMBZ5245BLT1G can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: It comes in a compact SOT-23 surface-mount package, which is ideal for applications where space is at a premium.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
  • Thermal Stability: The diode is characterized for operation from -55°C to 150°C, providing reliable performance across a wide temperature range.

Applications

The SZMMBZ5245BLT1G is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge and transient protection
  • Reference voltage in voltage regulators
  • Protection for sensitive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5245BLT1G is no exception. It is produced with high manufacturing standards, ensuring that each diode meets the company's rigorous specifications for performance and reliability. This Zener diode is a reliable component that engineers can trust to perform consistently over time, even in demanding conditions.

In summary, the ON Semiconductor SZMMBZ5245BLT1G Zener diode is a compact, reliable solution for voltage regulation and protection needs in electronic circuits. Its robust construction, precise voltage tolerance, and thermal stability make it a top choice for engineers looking for a Zener diode that delivers consistent performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
485+ $0.2072 $100.4920
750+ $0.2000 $150.0000
1,080+ $0.1857 $200.5560
1,400+ $0.1786 $250.0400
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess