EN
  • EN
  • DE

SN74AUP3G34DCURG4

Part No SN74AUP3G34DCURG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AUP3G34
Other Names 2156-SN74AUP3G34DCURG4,TEXTISSN74AUP3G34DCURG4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259710-SN74AUP3G34DCURG4
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G34DCURG4 CAD Model

Description

SN74AUP3G34DCURG4 - Texas Instruments

The SN74AUP3G34DCURG4 is a high-performance, triple-buffer gate integrated circuit from Texas Instruments, designed to meet the requirements of a wide range of applications. This advanced logic gate is part of the ultra-low-power AUP family and is particularly suitable for battery-powered and power-sensitive systems due to its low power consumption and optimized switching characteristics.

Featuring a triple-gate configuration, the SN74AUP3G34DCURG4 provides users with multiple buffering capabilities within a single package, which is essential for driving heavy loads or for isolating sensitive circuitry from high-current paths. Its robust design ensures signal integrity by providing a high drive strength that prevents signal degradation in complex and noise-sensitive electronic systems.

Key specifications of the SN74AUP3G34DCURG4 include:

  • Operating Voltage Range: 0.8V to 3.6V
  • Low Static-Power Consumption: I_CC is less than 0.9 µA at 3.6V
  • Low Dynamic-Power Consumption: C_PD is 4.6 pF at 3.3V
  • High Drive Strength: ±8-mA output drive at 3.3V
  • Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times

The device is housed in a space-saving 8-pin VSSOP (DCU) package, which is ideal for compact PCB layouts and portable electronic devices. The small form factor does not compromise its performance and ensures that it can be integrated into design schemes where space is at a premium.

With its wide operating temperature range of -40°C to 85°C, the SN74AUP3G34DCURG4 is versatile enough to operate reliably in harsh environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Overall, the SN74AUP3G34DCURG4 from Texas Instruments represents a highly reliable and efficient solution for designers looking to implement buffering functions in their digital circuits while maintaining low power consumption and high signal integrity.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess