The SN74LVT240APW is a high-performance, octal buffer and line driver designed to provide optimal functionality in bus interface or signal buffering applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this component is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
- Output Current: -32mA / 64mA
- Package: 20-Pin TSSOP (SN74LVT240APW)
- Temperature Range: -40°C to 85°C
- Logic Level Compatibility: LVTTL
- RoHS Compliant: Yes
Performance and Applications
The SN74LVT240APW is designed to support low-voltage TTL (LVTTL) levels, making it suitable for interfacing with 3.3V logic while also being 5V tolerant to accommodate mixed-voltage system environments. Its robust output drive capability and edge-rate control circuitry minimize EMI and reduce noise susceptibility, a critical feature for maintaining signal integrity in high-speed data transmission.
This device is commonly used in a wide range of applications, including:
- Bus Interface Buffers
- Signal Drivers for Transmission Lines
- Memory Address Drivers
- Backplane Driving
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability. The SN74LVT240APW is no exception, as it is designed and tested to meet stringent standards, ensuring stable performance in a variety of operating conditions. It is also provided in a slim TSSOP package, which is ideal for space-constrained applications.
Whether for industrial, commercial, or communication equipment, the SN74LVT240APW offers designers a reliable and flexible solution for their buffering and driving needs.