EN
  • EN
  • DE

ADS8860IDGSR

Part No ADS8860IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1142109-ADS8860IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8860
Introduction Date June 04, 2013
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ADS8860IDGSR CAD Model

Description

Product Overview: Texas Instruments ADS8860IDGSR

The Texas Instruments ADS8860IDGSR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers an exceptional combination of data acquisition speed and precision, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems. This ADC features a fully differential input and a low-power successive approximation register (SAR) design, which ensures accurate and reliable measurements even in noisy environments.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8860IDGSR provides highly accurate digital representations of analog signals, ensuring fine detail and precision in measurement tasks.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (mega-samples per second), allowing for rapid data acquisition without sacrificing accuracy.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption of 1.8 mW at full speed, making it suitable for battery-powered and portable applications.
  • Wide Input Range: The fully differential input supports a wide input common-mode range, providing flexibility in interfacing with various signal sources.
  • No Missing Codes: Guaranteed no missing codes performance ensures reliable operation throughout the entire input range.
  • Small Form Factor: Packaged in a compact VSSOP-10 (DGSR) package, the ADS8860IDGSR saves valuable board space in space-constrained applications.

Applications

  • Industrial Automation Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Portable Instrumentation

The ADS8860IDGSR is supported by Texas Instruments' robust design tools and simulation models, which facilitate easy integration into design projects. The device's performance is characterized by its excellent linearity and low noise, ensuring that it delivers precise and stable readings critical for high-accuracy applications. Whether employed in complex industrial control systems or delicate medical monitoring devices, the ADS8860IDGSR stands out as a reliable and efficient solution for analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8771 $59.6313
7+ $16.3094 $114.1658
10+ $15.7997 $157.9970
14+ $15.2901 $214.0614
17+ $14.7804 $251.2668
23+ $13.2514 $304.7822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess