SN74LVT125PW Quad Bus Buffer Gate from Texas Instruments
The SN74LVT125PW from Texas Instruments is a high-performance, quadruple bus buffer gate that features 3-state outputs and is designed for 2.7-V to 3.6-V VCC operation. This device is ideal for driving bus lines or buffer memory address registers with its balanced propagation delays and output transition times. The SN74LVT125PW is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-conscious applications.
Key Specifications:
- Voltage Range: 2.7 V to 3.6 V
- Output Drive Capability: ±24-mA at 3.3 V
- High-Impedance State during Power Up and Power Down
- Supports Mixed-Mode Voltage Operation on All Ports
- Package: 14-Pin TSSOP
- Operating Temperature Range: -40°C to 85°C
The SN74LVT125PW is designed with the needs of the modern circuit designer in mind. With its low-voltage operation, it is compatible with the latest low-power logic levels, thereby reducing power consumption in your system. The device's high drive capability allows for robust signal transmission, which is critical in noisy or high-capacity environments.
One of the standout features of the SN74LVT125PW is its 3-state outputs, which allow the device to be used in bus-oriented systems. The outputs can be placed in a high-impedance state to effectively disconnect the buffer from the bus, ensuring minimal loading and preventing bus contention.
Furthermore, the device's mixed-mode input voltage capability allows for interfacing with different logic levels, making it versatile for multi-voltage systems. This feature simplifies design considerations when interfacing components operating at different voltage levels within the same system.
For designers concerned with power-up and power-down conditions, the SN74LVT125PW ensures that the outputs remain in a high-impedance state, preventing unwanted power-on glitches. This feature is particularly useful in applications where a predictable output state is critical during power transitions.
In summary, the SN74LVT125PW from Texas Instruments is a reliable and versatile quad bus buffer gate that is suitable for a wide range of applications, including driving bus lines and interfacing with memory address registers. Its low-power operation, robust output drive, and flexible voltage compatibility make it an excellent choice for modern digital systems.