EN
  • EN
  • DE

SN74LVCZ240ANG4

Part No SN74LVCZ240ANG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20DIP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74LVCZ2
Other Names SN74LVCZ240ANE4,SN74LVCZ240ANE4
Standard Package 720
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259268-SN74LVCZ240ANG4
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ240ANG4 CAD Model

Description

SN74LVCZ240ANG4 Product Image

The SN74LVCZ240ANG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to operate from 1.65 V to 3.6 V. This makes it suitable for interfacing with 5V systems, allowing for both up and down translation between different logic levels. The device is part of the LVC family, which is known for its low-voltage operation and low-power consumption.

This integrated circuit features eight inverting buffers and line drivers with 3-state outputs. The 3-state outputs, which can be put into a high impedance state, allow for bus-connected systems where multiple outputs can connect to a bus without causing contention. The SN74LVCZ240ANG4 is characterized for operation from -40°C to 85°C, making it reliable for use in a wide range of industrial applications.

The device comes in a 20-pin plastic DIP package, which is through-hole mountable and is compatible with breadboards and standard PCBs, making it easy to integrate into prototyping projects as well as mass-produced products. Its robust design ensures that it can handle high-drive applications with minimal distortion.

Key features of the SN74LVCZ240ANG4 include:

  • Support for 5V tolerant inputs, which allows for direct interfacing with TTL-level inputs without the need for additional level shifters.
  • IOFF support, which provides partial power-down mode operation, helping to prevent damaging current backflow through the device when it is powered down.
  • Low static power consumption, with ICC of only 10 μA max, making it suitable for battery-operated and power-sensitive applications.
  • High drive capability, with the ability to source or sink up to 24 mA at the output, providing sufficient current for most peripheral devices.

Whether you're designing a microcontroller interface, a memory address driver, or any application requiring a high-drive, non-inverting buffer, the SN74LVCZ240ANG4 from Texas Instruments is a reliable choice that combines performance with power efficiency.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9106 $57.3180
65+ $1.5677 $101.9005
100+ $1.5187 $151.8700
140+ $1.4697 $205.7580
180+ $1.4208 $255.7440
240+ $1.2738 $305.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess