The MUX08AQ is a high-performance, single 8-channel multiplexer from Analog Devices Inc., designed to provide exceptional accuracy and versatility in a wide range of applications. This device is an ideal solution for data acquisition systems, test equipment, and process control, where multiple signals need to be routed to a single data point or output.
Key Features
- Channel Configuration: The MUX08AQ offers an 8:1 multiplexer configuration, allowing eight different analog inputs to be selected and connected to a single output.
- Low On-Resistance: With a low on-resistance, typically around 100 ohms, this multiplexer ensures minimal signal attenuation and distortion, preserving the integrity of the signal being passed through.
- Low Crosstalk and Off-Channel Leakage: The device is designed to minimize interference between channels, which is crucial for maintaining signal quality in sensitive applications.
- Single or Dual Supply Operation: The MUX08AQ operates from a single supply ranging from +15V to +36V or a dual supply of ±15V, providing flexibility in various system designs.
- Break-Before-Make Switching: This feature prevents momentary shorting of adjacent channels during switching, which could otherwise cause signal errors or damage to the device.
Applications
- Data Acquisition Systems
- Test Equipment
- Process Control Systems
- Medical Instrumentation
- Industrial Automation
Technical Specifications
| Parameter |
Value |
| Number of Channels |
8 |
| On-Resistance (Typical) |
100Ω |
| Supply Voltage (Single) |
+15V to +36V |
| Supply Voltage (Dual) |
±15V |
| Package |
16-Lead PDIP, CERDIP |
With its robust design and reliable performance, the MUX08AQ from Analog Devices Inc. stands out as a preferred choice for professionals seeking a precise and durable multiplexer for their electronic systems.