EN
  • EN
  • DE

INA250A1QPWRQ1

Part No INA250A1QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP / Current-Shunt Monitor with Precision Integrated Shunt Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.2V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 28μA
Current - Supply 200μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805805-INA250A1QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA250A1QPWRQ1 CAD Model

Description

Product Overview: INA250A1QPWRQ1

The INA250A1QPWRQ1 is a precision automotive current-sense amplifier with an integrated shunt resistor, designed and manufactured by Texas Instruments. This high-quality component is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable and accurate current measurement solutions for a wide range of applications such as motor control, battery management, and overcurrent protection systems.

Key Features

  • Integrated Precision Shunt Resistor: The INA250A1QPWRQ1 includes a 2 mΩ precision shunt resistor, which offers a highly accurate current sensing solution, allowing for simplified PCB design and reduced system complexity.
  • High Accuracy: This device boasts a low offset voltage and gain error, which contributes to its high accuracy in current measurement, ensuring dependable performance in safety-critical applications.
  • Wide Common-Mode Range: The amplifier supports a wide common-mode voltage range of -0.2V to +36V, making it versatile for use in various automotive environments and electrical conditions.
  • Output Voltage Proportional to Current: The output of the INA250A1QPWRQ1 is directly proportional to the current flowing through the shunt resistor, providing an easy-to-read voltage output that can be interfaced with microcontrollers and analog-to-digital converters.
  • High Bandwidth: With a bandwidth of up to 1 MHz, this current-sense amplifier is capable of monitoring fast transient currents, which is essential for high-performance automotive applications.
  • Robust Design: The device is designed to withstand automotive transients and harsh conditions, ensuring long-term reliability and compliance with automotive industry standards such as AEC-Q100.

Applications

  • Electric and Hybrid Electric Vehicle Systems
  • Motor Control Units
  • Battery Management Systems
  • Overcurrent and Fault Protection Circuits
  • Power Management Systems

The INA250A1QPWRQ1 from Texas Instruments is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, optimized for thermal performance. This product exemplifies TI's commitment to providing advanced, high-quality components for the automotive industry, ensuring enhanced performance, durability, and safety in automotive electronics systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8172 $54.5376
18+ $5.5936 $100.6848
28+ $5.4188 $151.7264
39+ $5.2440 $204.5160
50+ $5.0692 $253.4600
67+ $4.5448 $304.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,037 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess