EN
  • EN
  • DE

SN74LVCZ240ADW

Part No SN74LVCZ240ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVCZ240
Other Names SN74LVCZ240ADWG4,SN74LVCZ240ADWE4,2156-SN74LVCZ240ADW,SN74LVCZ240ADWE4,SN74LVCZ240ADWG4,TEXTISSN74LVCZ240ADW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259258-SN74LVCZ240ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ240ADW CAD Model

Description

Product Overview: SN74LVCZ240ADW

The SN74LVCZ240ADW is a high-performance, octal buffer/line driver from Texas Instruments (TI), designed to provide the ideal solution for driving bus lines or buffering memory address registers. This integrated circuit falls under the LVC (Low-Voltage CMOS) family, which is well-regarded for its low power consumption and high-speed operation.

The SN74LVCZ240ADW operates with a wide voltage range from 1.65V to 3.6V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 2.5V logic devices. This flexibility ensures that the device can be used in mixed-voltage systems without the need for level shifting, simplifying design and reducing component count.

This device features eight inverting buffers with 3-state outputs, which means that each output can be placed in a high, low, or high-impedance state. The high-impedance state is particularly useful when multiple outputs need to be connected to a common bus, as it prevents bus contention.

The SN74LVCZ240ADW is provided in a 20-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'DW' suffix in its part number. This package is well-suited for surface-mount technology (SMT) and is commonly used in space-constrained applications due to its small footprint.

Texas Instruments has designed the SN74LVCZ240ADW with various features to enhance its performance and reliability. These include:

  • High drive: The device can source or sink up to 24 mA at the output, providing robust drive capabilities.
  • Low power consumption: The LVC family is optimized for low power operation, which helps in reducing the overall power consumption of the system.
  • ESD protection: It includes electrostatic discharge (ESD) protection circuitry, which guards against the damaging effects of static electricity.
  • Latch-up performance: The device exceeds 250 mA per JESD 17, ensuring stable operation under various conditions.

Whether you are designing a high-speed interface, a bus driver, or a memory buffer, the SN74LVCZ240ADW offers a reliable and efficient solution that meets the rigorous standards of Texas Instruments' semiconductor products.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess