The SN74LVC2244ADBQR from Texas Instruments is a versatile octal buffer and line driver designed to operate from a 2.7 V to 3.6 V power supply. This integrated circuit (IC) belongs to the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. With its robust design, the SN74LVC2244ADBQR is suitable for a wide range of applications, including signal buffering and driving bus lines in computing, telecommunications, and industrial markets.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Supply Voltage Range: 2.7 V to 3.6 V, allowing for low-voltage operation and reduced power consumption
- Output Drive Capability: Can drive up to 24 mA at the outputs, providing sufficient current for many standard applications
- Logic Level Compatibility: 5V tolerant inputs, which enable interfacing with higher voltage logic levels without risk of damage
- Propagation Delay: Fast propagation delay times, ensuring quick response times for critical applications
- Package Type: Supplied in a small, thin shrink small-outline package (SSOP) with the part number suffix 'DBQR'
Product Applications
The SN74LVC2244ADBQR is engineered for applications that require high-speed, low-power octal buffers and line drivers. Its 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing component count. This IC is commonly used in:
- Memory buffering
- Data transmission systems
- Bus interface and extension
- Signal splitting and routing
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2244ADBQR is no exception and is built to meet or exceed industry standards for performance and durability. Users can trust in the consistent operation and longevity of this product, which is backed by Texas Instruments' rigorous testing and validation processes.
Environmental Information
The SN74LVC2244ADBQR is RoHS compliant and free from environmentally harmful substances. It is designed for eco-friendly operation, adhering to international regulations and standards for electronic components.