EN
  • EN
  • DE

SN74LVCZ16244ADGVR

Part No SN74LVCZ16244ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCZ
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 765811-SN74LVCZ16244ADGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCZ16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ16244ADGVR CAD Model

Description

Overview of SN74LVCZ16244ADGVR

The SN74LVCZ16244ADGVR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of high-speed signal distribution and buffering in digital systems. This device is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Logic Type: The device is a 16-bit buffer and line driver with 3-state outputs, which allows for efficient signal routing and increased drive strength.
  • Voltage Range: It operates over a wide supply voltage range of 1.65V to 3.6V, providing compatibility with various logic levels and making it suitable for interfacing with both 3.3V and 2.5V logic devices.
  • Drive Capability: The SN74LVCZ16244ADGVR can drive up to 24 mA at the outputs, ensuring strong signal transmission over long traces and through capacitive loads.
  • Speed: With fast propagation delays and output transition times, this device is optimized for high-speed applications.
  • Package: It comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) design, identified by the DGVR suffix, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C makes it reliable for industrial applications.

Applications

The SN74LVCZ16244ADGVR is well-suited for a variety of applications, including:

  • Bus interface and signal buffering in servers and networking equipment.
  • Memory address drivers, clock drivers, and data transmission lines in computing systems.
  • Interfacing and level shifting for multi-voltage systems.
  • General-purpose logic applications where high drive strength and low power consumption are required.

Quality and Reliability

As with all Texas Instruments products, the SN74LVCZ16244ADGVR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in a range of environmental conditions, making it a trusted choice for critical system designs.

In summary, the SN74LVCZ16244ADGVR from Texas Instruments is a versatile, high-performance buffer and line driver that offers the speed, power efficiency, and robustness required for modern digital systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4537 $51.5277
50+ $2.0133 $100.6650
77+ $1.9503 $150.1731
106+ $1.8874 $200.0644
138+ $1.8245 $251.7810
184+ $1.6358 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess