EN
  • EN
  • DE

SN74LVCR32245AZKER

Part No SN74LVCR32245AZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 96PBGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCR
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74LVCR3
Other Names 296-23289-2R,2156-SN74LVCR32245AZKER,-SN74LVCR32245AZKERR,SN74LVCR32245AZKER,-296-23289-1R,296-23289-2,296-23289-1,-296-23289-1,296-23289-1R,296-23289-6R,296-23289-6,TEXTISSN74LVCR32245AZKER
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259283-SN74LVCR32245AZKER
Ultra Librarian 3D Model Ultra Librarian SN74LVCR32245AZKER CAD Model

Description

Product Overview: SN74LVCR32245AZKER

The SN74LVCR32245AZKER is a high-performance, 32-bit bus transceiver from Texas Instruments, designed with a low-voltage CMOS (LVCMOS) technology. This device is specifically engineered to facilitate bidirectional communication between two buses of different voltage levels, making it an ideal choice for applications that require voltage level translation from 3.3V to 5V or vice versa.

Key Features

  • Interface Type: The transceiver operates with a dual-supply non-inverting bus interface, ensuring seamless communication between mismatched voltage domains.
  • Data Flow Direction: It offers bidirectional data flow control via DIR input, which allows for flexible direction setting.
  • Wide Data Bus: With a 32-bit bus, the SN74LVCR32245AZKER can handle extensive data throughput, making it suitable for data-intensive operations.
  • High-Speed Operation: The device supports high-speed data transfer, which is critical for modern digital systems requiring rapid communication between components.

Electrical Characteristics

  • Voltage Range: It operates over a broad voltage range, typically from 2.7V to 3.6V on the A side and 4.5V to 5.5V on the B side.
  • Low Power Consumption: The transceiver is designed for low power dissipation, which helps to reduce overall system power requirements.
  • Drive Capability: The SN74LVCR32245AZKER has robust drive capability, providing strong signal integrity even over long traces or in the presence of high capacitive loads.

Package and Reliability

The device comes in a 96-ball BGA (ZKE) package, which offers a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality means that the SN74LVCR32245AZKER is a product you can rely on for critical applications.

Applications

The SN74LVCR32245AZKER is versatile and can be used in various applications, including but not limited to:

  • Level translation for bus interfaces in multivoltage systems
  • Communication between different logic families
  • Server and telecom backplanes
  • Computer motherboards and peripheral expansion cards

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess