EN
  • EN
  • DE

BL1608-05B2450T/LF

Part No BL1608-05B2450T/LF
Manufacturer ACX
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACX
Win Source Part Number 235803-BL1608-05B2450T/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL1608-05B2450T/LF CAD Model

Description

Product Description

The BL1608-05B2450T/LF is a sophisticated electronic component designed to facilitate high-frequency signal transmission. Leveraging advanced materials, it is tailored for optimal performance in demanding applications.

Applications

  • Wireless communication systems
  • RF modules for IoT devices
  • Antenna tuning units
  • Bluetooth and Wi-Fi modules

Features and Benefits

  • High-frequency performance: Ensures seamless signal transmission.
  • Compact design: Saves space and promotes flexibility in PCB layout.
  • RoHS compliant: Environmentally friendly with compliance to international standards.
  • Versatile applications: Supports a broad range of RF applications.

Additional Details

The BL1608-05B2450T/LF is engineered for durability and longevity, making it suitable for both commercial and industrial environments. Its low-profile structure allows integration into compact devices, and its compliance with industry standards ensures reliability and safety in various technological implementations.

You May Also Be Interested in

ACX
Need more? Email Us
Toko America Inc.
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 5 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $1.9092
KEC
Need more? Email Us
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Lowest to $1.0164
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess