EN
  • EN
  • DE

SN74LVCH8T245RHLR

Part No SN74LVCH8T245RHLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24VQFN / Translation Transceiver 2 Element 8 Bit per Element Tri-State, Non-Inverted Output 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type Tri-State, Non-Inverted
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number 74LVCH8T245
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -74LVCH8T245RHLRG4-NDR,-296-21070-1,-296-21070-1-ND,74LVCH8T245RHLRG4,74LVCH8T245RHLRG4-ND,2156-SN74LVCH8T245RHLR,TEXTISSN74LVCH8T245RHLR,296-21070-6,296-21070-1,296-21070-2,-SN74LVCH8T245RHLR-NDR,-74LVCH8T245RHLRG4
Standard Package 1,000
Win Source Part Number 1095198-SN74LVCH8T245RHLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH8T245RHLR CAD Model

Description

SN74LVCH8T245RHLR - Texas Instruments

The SN74LVCH8T245RHLR is a state-of-the-art, 8-bit dual-supply bus transceiver from Texas Instruments, designed with the modern electronics engineer in mind. This versatile component is an integral part of the logic family, engineered to address the needs for high-speed, low-power data transmission between two different voltage domains.

Constructed with an optimized VCC operating range of 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, the SN74LVCH8T245RHLR allows for seamless communication between circuits operating at different voltage levels. Its bidirectional interface capability ensures that data flow can be directed and controlled with ease, making it an ideal choice for multi-voltage systems that require flexible data exchange.

The device features 8-bit non-inverting bus transceiver paths with 3-state outputs, which can be independently controlled via direction (DIR) and output-enable (OE) inputs, providing a high degree of control over data transmission and ensuring that the integrity of your data is maintained. The robust design of the SN74LVCH8T245RHLR ensures minimal propagation delay, offering high-speed operation that is essential in today's fast-paced digital environments.

Moreover, the SN74LVCH8T245RHLR comes in a refined VQFN (RHL) package, which not only saves precious board space but also enhances thermal performance, ensuring reliable operation even under demanding conditions. The device also features low power consumption, with a typical ICC of only 0.1 µA, making it an energy-efficient choice for battery-powered and power-sensitive applications.

With its ESD protection exceeding JESD 22, the SN74LVCH8T245RHLR safeguards your circuits against electrostatic discharge events, providing an additional layer of security for your designs. The device's mixed-voltage mode capability and bus hold on data inputs further enhance its operational reliability, preventing data corruption during transient conditions.

Whether you're designing for consumer electronics, telecommunications, or industrial applications, the SN74LVCH8T245RHLR from Texas Instruments is a powerful solution that brings reliability, efficiency, and high-speed data transmission to your projects.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1969 $53.8605
105+ $0.9821 $103.1205
160+ $0.9514 $152.2240
220+ $0.9207 $202.5540
285+ $0.8900 $253.6500
380+ $0.7980 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess