EN
  • EN
  • DE

SA10A-T

Part No SA10A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 29.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA10
Other Names SA10ADI,SA10ADICT,981-SA10A-T,1034-SA10ADIDKR,1034-SA10ADIDKRINACTIVE,SA10ACT,1034-SA10ADIDKR,SA10ATR,SA10AT,1034-SA10ADICT,SA10ATR,SA10ACT,SA10ADITR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301047-SA10A-T
Ultra Librarian 3D Model Ultra Librarian SA10A-T CAD Model

Description

Product Overview: SA10A-T from Diodes Incorporated

The SA10A-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is specifically engineered to safeguard components in industrial, computing, automotive, and telecommunication applications, where reliable protection is paramount.

Key Features

  • Transient Protection: The SA10A-T offers excellent clamping capability, with a peak pulse power dissipation of 500W for 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the device provides superior performance in surge protection, minimizing the voltage drop across the diode during a surge event.
  • Uni-directional Functionality: As a uni-directional TVS, the SA10A-T is optimized for DC applications, providing a clear path for current when protection is needed and high impedance when it is not.
  • Wide Operating Voltage Range: The device operates effectively across a broad voltage range, making it a versatile choice for various electronic systems.
  • RoHS and REACH Compliant: Adherence to RoHS and REACH standards ensures that the SA10A-T is environmentally friendly and suitable for use in a wide range of markets.

Applications

The SA10A-T is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Electronic Control Units (ECUs)
  • Industrial Control Systems
  • Telecommunication Devices
  • Computers and Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SA10A-T is no exception. Manufactured in certified facilities with stringent quality control measures, this TVS diode is built to deliver consistent performance and reliability. Its compact DO-204AC package allows for easy integration into a wide range of electronic assemblies, providing a space-efficient solution for transient voltage protection.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess