EN
  • EN
  • DE

74LVTH162240DLRG4

Part No 74LVTH162240DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133240-74LVTH162240DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162240DLRG4 CAD Model

Description

Texas Instruments 74LVTH162240DLRG4

The Texas Instruments 74LVTH162240DLRG4 is a high-performance, low-voltage 16-bit buffer and line driver designed for use in systems that demand minimal power consumption and high data integrity. This integrated circuit is part of the LVT (Low Voltage T) family, which is known for its robustness and compatibility with 5V systems while operating at lower voltages.

Key Features:

  • Low Voltage Operation: The device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with other low-voltage logic devices.
  • High Drive: With 64 mA output drive at 3.3V, the 74LVTH162240DLRG4 can drive multiple loads, making it ideal for bus-oriented applications.
  • Bus-Hold Data Inputs: The inputs feature a bus-hold circuitry, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs remain at a last known state when left open.
  • Flow-Through Architecture: Its design optimizes the PCB layout by facilitating easier routing of data lines from the input to the output.
  • Low Power Dissipation: It boasts a reduced power consumption, which is crucial for power-sensitive designs.

Applications:

The 74LVTH162240DLRG4 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines for high-speed computer and telecommunications networks

Package and Quality:

The device is offered in a 48-pin LQFP (Low Profile Quad Flat Package) which is surface-mountable and suitable for compact PCB layouts. Texas Instruments ensures high manufacturing standards, and the 74LVTH162240DLRG4 is no exception, meeting stringent quality and reliability requirements.

With its combination of low-power operation, high drive capability, and robust design, the Texas Instruments 74LVTH162240DLRG4 is an ideal choice for designers looking to optimize their high-speed digital systems while maintaining power efficiency and signal integrity.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess