EN
  • EN
  • DE

SN74LVCH244APWRE4

Part No SN74LVCH244APWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVCH244
Other Names 2156-SN74LVCH244APWRE4,TEXTISSN74LVCH244APWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259300-SN74LVCH244APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCH244APWRE4 CAD Model

Description

SN74LVCH244APWRE4 - Texas Instruments

The SN74LVCH244APWRE4 from Texas Instruments is a high-performance, octal buffer/line driver designed to facilitate the interfacing between low-voltage, high-speed logic circuits and other voltage levels. This integrated circuit (IC) is part of the LVCH family, which is known for its low-voltage operation and high drive capability.

Key Features

  • Logic Family: LVCH - Low-Voltage CMOS
  • Operating Voltage: 2.7 V to 3.6 V, ensuring compatibility with 3.3 V logic systems.
  • Drive Capability: High drive strength with ±24-mA output drive at 3.3 V, suitable for driving heavy loads.
  • Speed: Fast propagation delays, typically 2.6 ns at 3.3 V, allowing for high-speed operation.
  • Bus-Hold Function: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
  • Inputs and Outputs: Designed with eight bidirectional inputs and outputs, providing flexibility for various data flow configurations.
  • Package: Packaged in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications.
  • RoHS Compliant: Manufactured with environmentally friendly materials, meeting RoHS (Restriction of Hazardous Substances) standards.

Applications

The SN74LVCH244APWRE4 is ideal for a wide range of applications, including:

  • Bus interface and buffer for 3.3 V logic systems
  • Signal buffering and strengthening for backplane and bus lines
  • Communication systems, networking equipment, and servers
  • Industrial control and automation systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVCH244APWRE4 is subjected to rigorous testing and validation processes, ensuring that it meets the highest industry standards for performance and longevity. This product is a reliable choice for designers seeking a robust buffer/line driver solution for their electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2560 $51.2000
420+ $0.2398 $100.7160
650+ $0.2317 $150.6050
930+ $0.2155 $200.4150
1,210+ $0.2074 $250.9540
1,510+ $0.1993 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess