EN
  • EN
  • DE

SN74LVCH16T245DLR

Part No SN74LVCH16T245DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLTR BIDIRECTIONAL 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVCH16T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371043-SN74LVCH16T245DLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16T245DLR CAD Model

Description

SN74LVCH16T245DLR: 16-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74LVCH16T245DLR is a versatile and high-performance bus transceiver from Texas Instruments designed for asynchronous communication between data buses. The device can operate as a dual 8-bit or a single 16-bit transceiver and features direction control and output-enable functions to facilitate flexible data flow management.

One of the key attributes of the SN74LVCH16T245DLR is its support for configurable voltage translation, which allows for seamless operation between different voltage domains. This feature is critical in applications where interfacing between core and I/O voltages of different levels is required. The device can translate signals between voltages as low as 1.65V and as high as 5.5V, making it suitable for interfacing with a wide range of digital logic levels.

With its low on-state resistance, the SN74LVCH16T245DLR ensures minimal signal distortion and supports high drive strength, making it ideal for driving heavy loads with minimal propagation delay. Additionally, the bus hold on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying circuit design and reducing board space.

The device is housed in a compact 48-pin LQFP (DL) package, which is optimized for space-constrained applications while ensuring robustness and reliability. The SN74LVCH16T245DLR is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that demand a wide operating temperature range.

Key features of the SN74LVCH16T245DLR include:

  • Bi-directional voltage-level translation and data buffering
  • Support for mixed-mode signal operation (1.65V to 5.5V)
  • IOFF circuitry provides partial power-down mode operation
  • Multiple VCC and GND pins minimize switching noise
  • Low power consumption and high-speed operation
  • Latch-up performance exceeds 250 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

Overall, the SN74LVCH16T245DLR from Texas Instruments is an excellent choice for designers looking to interface digital components operating at different voltage levels, while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4593 $51.6453
50+ $2.0179 $100.8950
77+ $1.9549 $150.5273
106+ $1.8918 $200.5308
137+ $1.8288 $250.5456
183+ $1.6396 $300.0468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess