EN
  • EN
  • DE

SN74LVCH16245ADGVR

Part No SN74LVCH16245ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1255802-SN74LVCH16245ADGVR
Manufacturer Homepage www.ti.com
Family Name SN74LVCH16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16245ADGVR CAD Model

Description

SN74LVCH16245ADGVR: A Versatile 16-Bit Bus Transceiver from Texas Instruments

The SN74LVCH16245ADGVR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This device is part of the LVCH series, which is known for its low-voltage operation and compatibility with LVTTL and LVCMOS technologies.

With its dual-supply voltage capability, the SN74LVCH16245ADGVR operates at 3.3V while maintaining 5V tolerant inputs, making it an ideal interface between different voltage domains in a mixed-voltage system. The device features 16-bit non-inverting bus transceivers with 3-state outputs, which can be independently controlled, allowing for flexible direction control and enabling the connection of two data buses of differing widths.

Key Features:

  • Wide Operating Voltage Range: Designed to be compatible with 2.7V to 3.6V VCC operating range, the SN74LVCH16245ADGVR ensures reliable performance across various applications.
  • 5V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.
  • High Drive Capability: With ±24-mA output drive at 3.3 V, this transceiver can drive a significant load, making it suitable for driving cables or buffering for memory address and data buses.
  • Low Power Consumption: It features a low power consumption with a typical ICC of only 20 µA, minimizing power usage in your designs.
  • Bus Hold on Data Inputs: The device eliminates the need for external pull-up/pull-down resistors, simplifying the PCB design and saving board space.
  • Flow-Through Architecture: The pinout arrangement facilitates simple PCB layout by aligning the inputs directly to the outputs.

Applications:

The SN74LVCH16245ADGVR is versatile and can be utilized in a variety of applications, including:

  • Motherboards and peripheral expansion cards
  • Data communication systems
  • Servers and networking equipment
  • Signal buffering and bus extension

Encased in a compact TVSOP (Thin Shrink Small Outline Package), the SN74LVCH16245ADGVR is optimized for space-constrained applications, providing high-speed logic signal switching and transmission with a minimal footprint. Whether you're designing consumer electronics or complex enterprise systems, this transceiver from Texas Instruments delivers the performance and reliability required for modern digital interfacing.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8157 $101.9625
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7393 $251.3620
455+ $0.6628 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess