EN
  • EN
  • DE

AD7507KD

Part No AD7507KD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228168-AD7507KD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7507KD CAD Model

Description

AD7507KD Analog Multiplexer

The AD7507KD is a high-performance analog multiplexer from Analog Devices Inc., a leading company in the semiconductor industry. This integrated circuit (IC) is designed to offer exceptional accuracy and flexibility for various applications, including data acquisition systems, test equipment, and signal routing.

The AD7507KD features a 4-channel, dual 4-to-1 multiplexer configuration, which allows for the selection of multiple analog inputs to a single output. It is capable of handling both dual and single supply operations, providing the user with a wide range of voltages to work with. The device operates effectively within a ±15 V range, ensuring that it can accommodate the needs of most analog systems.

One of the key benefits of the AD7507KD is its low charge injection, which minimizes the distortion and errors introduced during the switching process. This makes it an ideal choice for precision applications where signal integrity is paramount. Additionally, the multiplexer boasts low power dissipation, enhancing the overall efficiency of the system it is integrated into.

The AD7507KD comes in a durable ceramic dual in-line package (CerDIP), ensuring robustness and reliability even in harsh environments. Its high electrostatic discharge (ESD) tolerance further contributes to its ruggedness, making it suitable for industrial applications where ESD events are a concern.

Analog Devices Inc. provides comprehensive technical support for the AD7507KD, with detailed datasheets, application notes, and design resources readily available. This support ensures that engineers can seamlessly integrate the multiplexer into their designs and leverage its full potential without significant overhead.

In summary, the AD7507KD from Analog Devices Inc. is a versatile and high-performance analog multiplexer that offers a blend of precision, efficiency, and durability, making it a top choice for professionals seeking a reliable solution for their multiplexing needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess