EN
  • EN
  • DE

MAX16903SAUE33/VED

Part No MAX16903SAUE33/VED
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701876-MAX16903SAUE33/VED
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16903SAUE33/VED CAD Model

Description

The MAX16903SAUE33/VED from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver a fixed output voltage of 3.3V. This compact and robust component is ideal for powering various automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • High Efficiency: With its advanced design, the MAX16903SAUE33/VED offers a high efficiency rate, which reduces power loss and improves overall system performance.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range from 3.5V to 28V, accommodating a variety of automotive power systems and transient conditions.
  • Fixed 3.3V Output: The converter provides a stable 3.3V output, which is essential for sensitive electronic components that require consistent power delivery.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing overheating and potential damage.
  • Space-Saving Design: Housed in a small 16-pin TSSOP-EP package, the MAX16903SAUE33/VED is designed to save valuable board space in space-constrained automotive environments.
  • Automotive Qualified: The device is fully qualified for automotive applications, meeting the stringent requirements of the industry for reliability and durability.

Applications

The MAX16903SAUE33/VED is suitable for a range of automotive applications that demand high reliability and efficiency, including:

  • Infotainment Systems
  • Navigation Units
  • ADAS Components
  • Body Control Modules
  • Telematics

Summary

In summary, the MAX16903SAUE33/VED step-down converter by Maxim Integrated is a highly reliable and efficient solution for automotive electronics. Its wide input voltage range, fixed output, thermal protection, and compact package make it an excellent choice for manufacturers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess