EN
  • EN
  • DE

TPS2559QWDRCTQ1

Part No TPS2559QWDRCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10VSON / Power Switch/Driver 1:1 N-Channel 5.5A 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 6.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 5.5A
Rds On (Typ) 13mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 10-VSON (3x3)
Package / Case 10-VFDFN Exposed Pad
Base Product Number TPS2559
Other Names 2156-TPS2559QWDRCTQ1,296-43698-1,296-43698-2,TEXTISTPS2559QWDRCTQ1,296-43698-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253208-TPS2559QWDRCTQ1
Ultra Librarian 3D Model Ultra Librarian TPS2559QWDRCTQ1 CAD Model

Description

Product Overview: TPS2559QWDRCTQ1 from Texas Instruments

The TPS2559QWDRCTQ1 is a highly integrated power management solution from the renowned manufacturer Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This advanced circuit is engineered to provide precise current limiting and power distribution, ensuring reliable operation in challenging environments.

Key Features

  • Adjustable Current-Limit: The device offers an adjustable current limit feature that allows designers to tailor the power supply to the specific needs of their application, ensuring optimal performance and protection.
  • Reverse Input-Output Voltage Protection: This safety feature prevents damage to the device and downstream components in the event of a reverse voltage being applied, enhancing system reliability.
  • Compliant with Automotive Standards: The TPS2559QWDRCTQ1 meets the stringent requirements of automotive applications, including the AEC-Q100 standard, ensuring robustness and longevity in harsh automotive environments.
  • Operating Temperature Range: With an operational temperature range from -40°C to +125°C, the device is capable of withstanding extreme temperature variations, making it suitable for a wide range of applications.
  • Power Good (PG) Output: The integrated Power Good output signal provides real-time feedback on the status of the output voltage, which is crucial for system monitoring and control.
  • Overvoltage Protection: The device includes overvoltage protection to shield sensitive electronic components from potentially damaging voltage spikes.

Applications

The versatility of the TPS2559QWDRCTQ1 makes it an ideal choice for a variety of applications within the automotive sector, such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS). Additionally, its robustness and precision make it suitable for industrial applications that require reliable power management under demanding conditions.

Package and Quality

Enclosed in a compact, surface-mount package, the TPS2559QWDRCTQ1 is designed for space-constrained applications while providing superior thermal performance. Texas Instruments' commitment to quality ensures that each device is manufactured to the highest standards, delivering performance and reliability that engineers can trust.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9593 $50.3081
42+ $2.4282 $101.9844
64+ $2.3523 $150.5472
88+ $2.2764 $200.3232
114+ $2.2005 $250.8570
153+ $1.9729 $301.8537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess