EN
  • EN
  • DE

SN74LVCC3245ANSRE4

Part No SN74LVCC3245ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SO / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCC
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 3 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74LVCC3245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256016-SN74LVCC3245ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245ANSRE4 CAD Model

Description

Product Overview: SN74LVCC3245ANSRE4

The SN74LVCC3245ANSRE4 is a versatile octal bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data flow between two buses of differing voltage levels. This high-speed transceiver is part of the LVCC family and is particularly suitable for applications requiring voltage level translation capabilities from 3.3V to 5V systems and vice versa.

Key Features

  • Dual-Supply Voltage Ranges: This transceiver operates with a dual-supply voltage range of 2.7V to 5.5V on the A side and 1.65V to 5.5V on the B side, providing users with flexibility in interfacing between different logic levels.
  • High-Speed Data Transfer: It is capable of supporting high-speed data transfer rates, making it an excellent choice for applications that require fast and reliable communication between devices.
  • Directional Control: Directional control inputs (DIR) allow for the direction of data flow to be easily managed, making the device suitable for both simplex and duplex communication configurations.
  • Output Enable (OE) Feature: The output enable feature allows for better control of the output states, ensuring that the device can be placed in high-impedance mode when not in use, thereby reducing power consumption and preventing bus contention.
  • Low Power Consumption: Designed for low power consumption, this transceiver is ideal for battery-operated and power-sensitive applications.

Applications

The SN74LVCC3245ANSRE4 is widely used in a variety of applications, including but not limited to:

  • Level translation for mixed-voltage systems within computing, networking, and telecommunication equipment.
  • Bus isolation and buffering in servers, desktops, and notebooks.
  • Interfacing between microprocessors or microcontrollers and peripherals with different voltage requirements.
  • Signal gating and multiplexing in complex digital systems.

Quality and Reliability

Ensuring high standards of quality and reliability, Texas Instruments' SN74LVCC3245ANSRE4 is rigorously tested to meet industry requirements. Its robust design ensures stable performance across various environmental conditions, making it a reliable choice for critical applications.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0576 $51.4400
60+ $1.6883 $101.2980
92+ $1.6356 $150.4752
127+ $1.5828 $201.0156
164+ $1.5301 $250.9364
219+ $1.3718 $300.4242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess