EN
  • EN
  • DE

SN74LVC863ADWR

Part No SN74LVC863ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVC86
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259351-SN74LVC863ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC863ADWR CAD Model

Description

Product Overview: SN74LVC863ADWR from Texas Instruments

The SN74LVC863ADWR is a high-performance, low-voltage CMOS device that belongs to the 74LVC family. Manufactured by Texas Instruments, this integrated circuit is designed to meet the demands of high-speed data transfer and low power consumption in modern electronic systems. It is particularly suited for applications that require interfacing with 5V systems, as it can operate at a voltage range of 2.7V to 3.6V while maintaining 5V tolerant inputs.

Key Features

  • Logic Type: 9-bit Bus Transceiver with 3-state outputs
  • Supply Voltage Range: 2.7V to 3.6V, with 5V tolerant inputs
  • Output Capability: Capable of driving up to 24mA, providing good signal quality on the bus lines
  • Data Flow Direction: Direction is determined by the DIR input, while output enable (OE) controls the transceiver function
  • Packaging: Surface-Mount Device (SMD) with a wide-body SOIC (DW) package
  • Temperature Range: Operational between -40°C to 85°C, suitable for industrial environments

Applications

The SN74LVC863ADWR is versatile and can be used in a wide array of applications. It is ideal for communication buses, memory interfacing, data transmission systems, and anywhere a high-speed, non-inverting bus transceiver is required. Its robust design ensures reliable operation in complex circuits, making it a preferred choice for engineers and designers.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC863ADWR is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. Customers can expect consistent performance and durability from this transceiver, which is essential for maintaining system integrity.

Ordering Information

The part number SN74LVC863ADWR refers to the tape and reel packaging option of this device, which facilitates automated assembly processes. For design and prototyping purposes, samples and smaller quantity orders are typically available directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess