EN
  • EN
  • DE

MAX4241ESA+T

Part No MAX4241ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.04V/μs
Gain Bandwidth Product 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 200μV
Supply Current 14μA
Current - Output / Channel 2.5mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4241
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703698-MAX4241ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4241ESA+T CAD Model

Description

Maxim Integrated MAX4241ESA+T Low-Power, Single-Supply Op Amp

The Maxim Integrated MAX4241ESA+T is a high-precision operational amplifier (op amp) that provides a perfect blend of performance and power efficiency. Designed for applications requiring low voltage and low power without compromising on accuracy, this op amp is an ideal choice for battery-powered devices, portable equipment, and other applications where power conservation is critical.

Key Features

  • Single-Supply Operation: The MAX4241ESA+T operates from a single supply voltage ranging from +2.5V to +5.5V, making it versatile for various low-power applications.
  • Low Power Consumption: With a quiescent current of just 20µA, this op amp helps to extend battery life in portable devices.
  • High Precision: It offers excellent DC accuracy with a low offset voltage of 125µV (max) and low drift over temperature, ensuring reliable performance in precision applications.
  • Rail-to-Rail Output: The device features rail-to-rail output capability, which allows for a wide dynamic range, especially useful in single-supply operations.
  • Stable with Capacitive Loads: The MAX4241ESA+T is designed to be stable with capacitive loads up to 500pF, providing flexibility in various applications.

Applications

The versatility of the MAX4241ESA+T makes it suitable for a wide range of applications, including:

  • Portable/battery-powered devices
  • Data acquisition systems
  • Sensor interfaces
  • Medical instruments
  • Notebook computers
  • Audio equipment

Package and Quality

The MAX4241ESA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that each op amp meets the highest standards of reliability and performance.

With its low-power operation, high precision, and single-supply voltage capability, the MAX4241ESA+T from Maxim Integrated stands out as an excellent choice for designers looking to optimize their system's power efficiency without sacrificing performance.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess