EN
  • EN
  • DE

SN74LVC828ADBRE4

Part No SN74LVC828ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 24SSOP / Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74LVC82
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259380-SN74LVC828ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC828ADBRE4 CAD Model

Description

SN74LVC828ADBRE4 - Texas Instruments

The SN74LVC828ADBRE4 is a high-performance, 10-bit bus interface register from Texas Instruments designed to operate on very low power. This integrated circuit is part of Texas Instruments' SN74LVC family, which is known for its devices that combine low-voltage operation with robust performance characteristics.

Fabricated with an advanced BiCMOS technology, the SN74LVC828ADBRE4 is optimized for 2.7 V to 3.6 V VCC operation, making it particularly suitable for interfacing with 3.3 V systems. Its low-voltage operation does not compromise speed, as this device is capable of supporting data rates that accommodate modern high-speed signal processing requirements.

The SN74LVC828ADBRE4 features a 10-bit wide universal bus interface with 3-state outputs. The 3-state outputs allow for direct connection to a bus-structured system, providing high-impedance states when needed. This facilitates bus arbitration and sharing, which is critical in multi-master systems. The device has two output-enable (OE) inputs that control the transceiver function. When OE is low, the device passes data from the A inputs to the B outputs, and when OE is high, the B outputs are in the high-impedance state.

The register is edge-triggered, capturing data on the rising edge of the clock (CLK) input, which ensures synchronized data transfer within the system. Additionally, the SN74LVC828ADBRE4 supports live insertion and withdrawal (hot plugging), which is essential for high-availability systems that require maintenance or upgrades without power-down.

This device comes in a DB (SSOP – Shrink Small Outline Package) type package with 24 pins, referenced by the package suffix 'DBRE4'. It is characterized for operation from -40°C to 85°C, making it reliable for industrial applications that may be subject to harsher temperature environments.

In summary, the SN74LVC828ADBRE4 from Texas Instruments is an ideal solution for designers looking for a low-power, high-speed 10-bit interface register with robust features for easy integration into bus-oriented systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess