EN
  • EN
  • DE

SN74LVC652ADWR

Part No SN74LVC652ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC652
Other Names SN74LVC652ADWRG4,SN74LVC652ADWR,296-SN74LVC652ADWRCT,296-SN74LVC652ADWRDKR,-SN74LVC652ADWRE4,-SN74LVC652ADWRG4,-SN74LVC652ADWRG4R,296-29241-6,SN74LVC652ADWRE4,296-29241-1,296-29241-2,SN74LVC652ADWRE4,TEXTISSN74LVC652ADWR,SN74LVC652ADWRG4,-SN74LVC652ADWRE4R,296-29241-2,296-29241-1,-296-29241-1,-SN74LVC652ADWRR,296-SN74LVC652ADWRTR,296-29241-6,-296-29241-1,2156-SN74LVC652ADWR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259437-SN74LVC652ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC652ADWR CAD Model

Description

The SN74LVC652ADWR is a versatile integrated circuit developed by Texas Instruments, designed to meet the needs of high-speed digital systems. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption while maintaining CMOS compatibility. The SN74LVC652ADWR is particularly suitable for interfacing with 5V systems, thanks to its 5V tolerant inputs and outputs.

Key Features

  • Interface Compatibility: The SN74LVC652ADWR is designed for use in 3.3V or 2.5V systems but is 5V tolerant, allowing for easy interfacing with various logic levels.
  • Functionality: This device combines an octal bus transceiver and a register, providing both high-speed data transfer and storage capabilities. It includes eight bidirectional data lines and two distinct sets of directional control and output-enable inputs.
  • Performance: With its low-voltage operation, the SN74LVC652ADWR offers high-speed performance with a typical propagation delay of only 3.7 ns, ensuring rapid data transfer and processing.
  • Power Efficiency: The low-voltage operation translates to reduced power consumption, making this IC an energy-efficient solution for modern electronic applications.
  • Flexibility: The device can be used in a wide variety of applications, including memory buffering, data transmission, and signal gating, thanks to its versatile design.

Product Specifications

  • Package: The SN74LVC652ADWR is available in a wide-body SOIC (DW) package, making it easy to integrate into surface-mount technology (SMT) designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability under varying environmental conditions.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in all regions.

Whether you're designing a new system or upgrading an existing one, the SN74LVC652ADWR by Texas Instruments is an excellent choice for high-speed digital interfacing and data processing applications. Its combination of speed, power efficiency, and flexibility make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess