EN
  • EN
  • DE

SN74LVC4245ADWRG4

Part No SN74LVC4245ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 24SOIC / Translator Circuit Channel 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Discontinued
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC4245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848665-SN74LVC4245ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245ADWRG4 CAD Model

Description

The SN74LVC4245ADWRG4 is a versatile octal transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. It is particularly suitable for voltage translation applications where a 3.3V logic level needs to communicate with a 5V logic level, making it ideal for mixed-voltage systems.

Key Features

  • Logic Level Translation: This device provides bidirectional voltage translation between 3.3V and 5V without the need for a direction control signal, simplifying the interface between mismatched voltage levels.
  • High-Speed Operation: With its capability to support signaling rates up to 24 Mbps, the SN74LVC4245ADWRG4 is well-suited for high-performance data transfer applications.
  • Low Power Consumption: The device operates with a low power consumption, making it an efficient choice for power-sensitive designs.
  • Wide Operating Temperature Range: It is designed to function reliably over an extensive temperature range, from -40°C to 85°C, accommodating various environmental conditions.
  • Multiple Power Supply Options: It supports dual power supplies (VCCA and VCCB), allowing for translation between different logic levels.

Applications

The SN74LVC4245ADWRG4 is ideal for a range of applications, including:

  • Telecommunications
  • Computing
  • Networking equipment
  • Portable electronics
  • Data acquisition systems

Package and Quality

This device comes in a wide-body SOIC package, providing a compact footprint while ensuring adequate thermal performance and ease of soldering. It is also characterized for operation from -40°C to 85°C, ensuring reliability across diverse operating environments. Texas Instruments ensures that the SN74LVC4245ADWRG4 meets stringent quality standards, providing robust performance for critical applications.

Conclusion

Overall, the SN74LVC4245ADWRG4 from Texas Instruments stands out as a high-quality, high-performance solution for voltage level translation in mixed-voltage systems. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to bridge the gap between different logic levels in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess