EN
  • EN
  • DE

HX432C16FB3/8

Part No HX432C16FB3/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 512Mx64 UDIMM HyperX FURY (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946178-HX432C16FB3/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16FB3/8 CAD Model

Description

The Kingston HX432C16FB3/8 is an 8GB single module of DDR4-3200 CL16 SDRAM (Synchronous DRAM) memory, designed with a black heat spreader for efficient thermal management. This module is ideal for upgrading desktops, gaming rigs, and workstations needing a performance boost. The HX432C16FB3/8 supports Intel XMP (Extreme Memory Profiles) version 2.0, simplifying overclocking for optimized performance.

Applications:

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation Workstations
  • Video Editing Systems
  • General Computing

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 3200MHz Clock Speed
  • CL16 Latency (16-18-18)
  • XMP 2.0 Support
  • Black Heat Spreader
  • Unbuffered DIMM
  • 288-Pin DIMM

Benefits:

  • Improved Gaming Performance: Enhances frame rates and reduces lag for a smoother gaming experience.
  • Faster Application Loading: Reduces loading times for software and games.
  • Enhanced Multitasking: Allows for smoother operation when running multiple applications simultaneously.
  • Easy Overclocking: XMP support provides hassle-free overclocking for increased speed.
  • Effective Cooling: The heat spreader keeps the memory cool, improving stability and reliability.

Additional Details:

This Kingston HyperX Fury module offers a fast and reliable upgrade for a variety of systems. The 3200MHz speed ensures quick data access, improving overall system performance. The black heat spreader effectively dissipates heat, maintaining stability even under heavy loads. The XMP support makes overclocking accessible, allowing users to easily boost the memory's speed. This is a 288-pin unbuffered DIMM, compatible with many modern desktop motherboards. DDR4 technology provides high bandwidth and energy efficiency. It is a solid choice for upgrading existing systems or building new ones.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess