EN
  • EN
  • DE

HBW101M1HTR-1010S

Part No HBW101M1HTR-1010S
Manufacturer Surge Components
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY HYB 100UF 50V SMD / 100 µF 50 V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum - Polymer Capacitors
Mfr SURGE
Series HBW
Package Tape & Reel (TR) Strip
Type Hybrid
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 4000 Hrs @ 125°C
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Ripple Current @ Low Frequency 160 mA @ 120 Hz
Ripple Current @ High Frequency 1.6 A @ 100 kHz
Impedance 28 mOhms
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 500
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1338405-HBW101M1HTR-1010S
Ultra Librarian 3D Model Ultra Librarian HBW101M1HTR-1010S CAD Model

Description

The HBW101M1HTR-1010S is a radial, can-SMD aluminum-polymer capacitor with a capacitance of 100 μF and a voltage rating of 50V.

  • Capacitance: 100 μF
  • Voltage Rating: 50V
  • Tolerance: ±20%
  • Impedance: 28 mOhms
  • Ripple Current: 160 mA @ 120 Hz and 1.6 A @ 100 kHz
  • Lifetime @ Temp: 4000 Hrs @ 125°C
  • Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
  • Package: Tape and Reel (TR) Strip
  • Standard Package: 500
  • Size/Dimension: 0.394" Dia (10.00mm)
  • Temperature Range: -55°C to 125°C
  • Series: HBW
  • Manufacturer: SURGE

You May Also Be Interested in

Lelon
390uF ±20% 6.3V SMD,D8xL6.7mm 2000hrs@105℃
Lowest to $0.2911
United Chemi-Con
CAP ALUM POLY 82UF 20% 6.3V SMD
Lowest to $0.8732
Nichicon
CAP ALUM POLY 12UF 20% 80V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 82UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 100UF 20% 10V TH
Need more? Email Us
Panasonic
EEH-ZS1V471P Panasonic Aluminum Organic Polymer Capacitors 35VDC 470uF 125degC Hybrid Cap AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEF-SX0E331E4 Panasonic Aluminum Organic Polymer Capacitors 330uF 2.5V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM POLY 180UF 20% 35V SMD
Lowest to $0.8546
United Chemi-Con
CAP ALUMHYB 220UF 20% 16V SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess