EN
  • EN
  • DE
  • IT

SN74LVC4245ADBRG4

Part No SN74LVC4245ADBRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVER AND 3.3-V TO 5-V SHIFTER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255710-SN74LVC4245ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Imaging, Video & Vision, Sensing & Instrumentation, Medical, Test & Measurement, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245ADBRG4 CAD Model

Description

The SN74LVC4245ADBRG4 is a versatile octal bidirectional transceiver designed by Texas Instruments. It is part of the LVC family, which is known for its low-voltage operation and high-speed performance. This integrated circuit (IC) is primarily used for voltage translation purposes between different logic levels, making it an ideal component for multi-voltage systems.

Key Features

  • Logic Level Translation: This device can translate signals between 5V and 3.3V logic levels, allowing for seamless communication between devices operating at different voltages.
  • High-Speed Operation: The SN74LVC4245ADBRG4 supports high-speed data transfer, which is crucial for modern digital applications requiring fast data processing and minimal latency.
  • Octal Bidirectional Interface: It features eight bidirectional data lines, which can be independently controlled, providing flexibility in data flow direction and enabling simultaneous two-way communication.
  • Power-Down Protection: Inputs and outputs on this device are protected against damage due to high static voltages or electric fields with power-down protection.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74LVC4245ADBRG4 is commonly used in a variety of applications that require voltage level translation, including:

  • Motherboards
  • Mobile Phones
  • Portable Electronics
  • Data Communication Systems
  • Embedded Systems

Technical Specifications

Some of the technical specifications of the SN74LVC4245ADBRG4 include:

  • Package: SSOP (Shrink Small Outline Package)
  • Pin Count: 24 pins
  • Operating Voltage Range: 2.7 V to 5.5 V
  • Logic Family: LVC

Overall, the SN74LVC4245ADBRG4 from Texas Instruments is a highly reliable and efficient solution for systems requiring logic level translation. Its robust feature set and wide applicability make it an excellent choice for designers and engineers looking to bridge different voltage domains within their digital systems.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
255+ $0.3976 $101.3880
395+ $0.3842 $151.7590
560+ $0.3573 $200.0880
730+ $0.3439 $251.0470
910+ $0.3304 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,680 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess