EN
  • EN
  • DE

SN74LVC2G17DRYR

Part No SN74LVC2G17DRYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name 74LVC2G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34875-6, -296-34875-1, 296-34875-1, -SN74LVC2G17DRYR-NDR, -296-34875-1-ND, 296-34875-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896764-SN74LVC2G17DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DRYR CAD Model

Description

The SN74LVC2G17DRYR from Texas Instruments is a dual Schmitt-trigger buffer designed for 1.65-V to 5.5-V VCC operation. This high-performance, silicon-gate CMOS device features two independent Schmitt-trigger buffers with standard push-pull outputs. The device is optimized for use in a wide variety of logic functions where noise immunity and higher switching thresholds are essential.

Key Features

  • Voltage Range: Operates from a supply voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • Schmitt-Trigger Action: Provides enhanced noise immunity and stable output switching, which is particularly beneficial in noisy environments or when driving slow input rise and fall times.
  • High Drive: Capable of driving up to 24 mA at the output, allowing for direct driving of a wide range of loads.
  • Low Power Consumption: Utilizes CMOS technology to ensure low power dissipation.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection on all pins to reduce the risk of damage from static electricity.
  • Package: Available in an 8-pin SON package, which offers a compact footprint for space-constrained applications.

Applications

The SN74LVC2G17DRYR is ideal for a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal gating
  • Line driving
  • Logic level translation
  • Glitch-free power-up / power-down circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC2G17DRYR is no exception, and it is designed to meet the stringent requirements of the industrial, commercial, and consumer markets. With its robust design and proven performance, this device is an excellent choice for designers who need a reliable buffer with Schmitt-trigger inputs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2354 $50.6110
520+ $0.1931 $100.4120
805+ $0.1871 $150.6155
1,105+ $0.1811 $200.1155
1,430+ $0.1750 $250.2500
1,915+ $0.1569 $300.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,065 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess