EN
  • EN
  • DE

SN74LVC2G125DCUT

Part No SN74LVC2G125DCUT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST DL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100584-SN74LVC2G125DCUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G125DCUT CAD Model

Description

Product Overview: SN74LVC2G125DCUT

The SN74LVC2G125DCUT is a dual bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This high-performance, integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The device is specifically engineered to handle a wide range of digital applications, making it a versatile component for modern electronic systems.

Key Features

  • Logic Type: The device features two independent line drivers with 3-state outputs. This allows for the control of data flow, making it ideal for multiplexing and bus-driving applications.
  • Operating Voltage: It operates over a broad voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High Drive: The SN74LVC2G125DCUT is capable of driving up to 24mA at the outputs, providing a strong signal drive to downstream components, which is essential for maintaining signal integrity in complex circuits.
  • Low Power Consumption: It features a low static power consumption and minimal propagation delay, which is crucial for battery-powered and power-sensitive applications.
  • ESD Protection: The device includes robust ESD (electrostatic discharge) protection, ensuring reliability and durability in environments prone to static electricity.
  • Package: The SN74LVC2G125DCUT comes in a VSSOP (Very-Thin Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the SN74LVC2G125DCUT makes it suitable for a wide array of applications, including:

  • Bus isolation and buffering in servers, personal computers, and laptops
  • Signal gating, which is essential for data manipulation and control in complex digital systems
  • Interface translation when connecting components with different voltage levels within a system
  • Memory address isolation, ensuring data integrity and preventing corruption

With its combination of low power, high drive, and wide voltage range, the SN74LVC2G125DCUT from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1574 $50.3680
775+ $0.1292 $100.1300
1,200+ $0.1252 $150.2400
1,655+ $0.1211 $200.4205
2,135+ $0.1171 $250.0085
2,860+ $0.1050 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,640 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess